| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Operating Temperature | Reverse Recovery Time (trr) | Diode Configuration | Forward Voltage Drop Vf | Reverse Withstand Voltage Vr | Average Rectified Current | Reverse Leakage Current Ir | Package / Case |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | US1M | Diode configuration: Independent DC reverse withstand voltage (Vr): 1kV average rectified current (Io): 1A forward voltage drop (Vf): 1.7V@1A Reverse current (Ir): 5uA@1kV Reverse recovery time (trr): 75ns | GOODWORK | +1 $0.01228 | Add Min Qty:1 Multiple: 1 | 50 Ship in 4-7Days | - | - | - | - | - | - | - | - |
![]() | ES1C | - | 晶导微电子 | +1 $0.01588 | Add Min Qty:1 Multiple: 1 | 7 Ship in 4-7Days | - | - | - | - | - | - | - | - |
![]() | ES3CC | Fast / Ultra Fast Recovery Diodes VRRM=150V IF=3A IFSM=90A VF=1V IR=5μA Cj=40pF Trr=35ns | 晶导微电子 | +10 $0.05427 +100 $0.04290 +300 $0.03722 | Add Min Qty:10 Multiple: 10 | 2868 Ship in 4-7Days | - | - | - | - | - | - | - | - |
![]() | FR104W | Independent total capacitance 15pF reverse withstand voltage 400V | Jingdao | +50 $0.00903 +500 $0.00734 +3000 $0.00641 +6000 $0.00586 +24000 $0.00534 +51000 $0.00507 | Add Min Qty:50 Multiple: 50 | 9980 Ship immediately | -55℃~150℃ | 150ns | - | 1.3V | 400V | 1A | 5μA | - |
![]() | RS3MB | VR=1000V IF=3A VF=1.3V IR=5uA trr=500nS | MDD | +1 $0.02085 +10 $0.01913 +30 $0.01878 +100 $0.01775 | Add Min Qty:1 Multiple: 1 | 296 Ship immediately | -50~+150℃ | 500ns | - | 1.3V | 1KV | 3A | 5μA | - |
![]() | RS3GB | VR=400V IF=3A VF=1.3V IR=5uA trr=150nS | MDD | +5 $0.04005 +50 $0.03254 +150 $0.02887 +500 $0.02586 +3000 $0.02083 | Add Min Qty:5 Multiple: 5 | 590 Ship immediately | -55℃~150℃ | 150ns | - | - | 400V | 3A | 5μA | - |
![]() | RS1G | VR=400V IF=1A VF=1.3V IR=5uA trr=150nS | MDD | +50 $0.01213 +500 $0.00973 +1500 $0.00842 +5000 $0.00734 +25000 $0.00660 +50000 $0.00621 | Add Min Qty:50 Multiple: 50 | 38192 Ship immediately | -55℃~150℃ | 150ns | - | 1.3V | 400V | 1A | 5μA | DO214AC |
![]() | RS3MB | VR=1000V IF=3A VF=1.3V IR=5uA trr=500nS | MDD | +10 $0.05021 +100 $0.04233 +300 $0.03850 +3000 $0.02649 +6000 $0.02394 +9000 $0.02266 | Add Min Qty:10 Multiple: 10 | 4178 Ship immediately | -50~+150℃ | 500ns | - | 1.3V | 1KV | 3A | 5μA | - |
![]() | ES5BB | Surface Mount Superfast Recovery Rectifier | Jingdao | +10 $0.05454 +100 $0.04365 +300 $0.03831 +3000 $0.03399 | Add Min Qty:10 Multiple: 10 | 6000 Ship immediately | -55℃~150℃ | 35ns | - | - | 100V | 5A | 5μA | - |
![]() | FR157 | Fast / Ultra Fast Recovery Diodes VR=1000V IF=1.5A VF=1.3V IR=5uA trr=500nS | MDD | +20 $0.02911 +200 $0.02411 +500 $0.01721 +2000 $0.01543 +10000 $0.01388 +20000 $0.01304 | Add Min Qty:20 Multiple: 20 | 163 Ship immediately | -65℃~150℃ | 500ns | - | 1.3V | 1KV | 1.5A | 5μA | - |
![]() | FR207 | - | YFW(佑风微) | +20 $0.03362 +200 $0.02642 +500 $0.02162 +2000 $0.01922 +10000 $0.01713 +20000 $0.01601 | Add Min Qty:20 Multiple: 20 | 467 Ship in 4-7Days | - | - | - | - | - | - | - | - |
![]() | HER303 | - | GOODWORK(固得沃克) | +10 $0.06903 +100 $0.05514 +300 $0.04820 +1200 $0.04299 +4800 $0.03883 +9600 $0.03674 | Add Min Qty:10 Multiple: 10 | 148 Ship in 4-7Days | - | - | - | - | - | - | - | - |
![]() | SF18 | - | GOODWORK(固得沃克) | +20 $0.02441 +200 $0.01921 +1000 $0.01631 +2000 $0.01458 +10000 $0.01307 +20000 $0.01225 | Add Min Qty:20 Multiple: 20 | 178 Ship in 4-7Days | - | - | - | - | - | - | - | - |
![]() | ES3JF | Surface Mount Superfast Recovery RectifierReverse Voltage – 50 to 600V Forward Current –3 A | 晶导微电子 | +20 $0.04133 +200 $0.03219 +600 $0.02712 | Add Min Qty:20 Multiple: 20 | 37 Ship in 4-7Days | - | - | - | - | - | - | - | - |
![]() | ES2DBF | Super fast recovery 1V@2A 5uA@200V 35ns Single 2A -55℃~+150℃@(Tj) 200V SMBF | SK | +20 $0.02481 +100 $0.02256 +500 $0.02105 +1000 $0.01955 +5000 $0.01775 +10000 $0.01699 | Add Min Qty:20 Multiple: 20 | 4800 Ship immediately | -55~+150℃(TJ) | 35ns | - | - | 200V | 2A | 5μA | SMBF |
![]() | FR107W | Fast / Ultra Fast Recovery Diodes 1KV 1A SOD-123 | JSMSEMI | +1 $0.01820 | Add Min Qty:1 Multiple: 1 | 40 Ship in 4-7Days | - | - | - | - | - | - | - | - |
![]() | MUR460_AY_00101 | 1.28V@4A 5uA@600V 50ns 4A -55℃~+150℃@(Tj) 600V DO-201AD Diodes - Fast Recovery Rectifiers ROHS | PANJIT | +5 $0.15140 +50 $0.14913 +250 $0.14466 +500 $0.13815 +1250 $0.12986 | Add Min Qty:5 Multiple: 5 | 915 Ship immediately | -55℃~150℃ | 50ns | - | 1.28V | 600V | 4A | 5μA | DO-201AD |
![]() | US3M-SMC | - | GOODWORK | +1 $0.04784 | Add Min Qty:1 Multiple: 1 | 54 Ship in 4-7Days | - | - | - | - | - | - | - | - |
![]() | US1J | Recovery Diodes SMA 75ns 1V | 晶导微电子 | +1 $0.00937 | Add Min Qty:1 Multiple: 1 | 10 Ship in 4-7Days | - | - | - | - | - | - | - | - |
![]() | STTH16R04CT | Ultrasonic Rectifier TO220-3-65~ + 175℃ | iscsemi | +1 $0.25649 +10 $0.24670 +100 $0.22321 +500 $0.21146 | Add Min Qty:1 Multiple: 1 | 4822 Ship immediately | -65℃~175℃ | 50ns | - | - | - | - | 10µA | TO220 |