Images are for reference only

BZT52C24S

  • Mfr Part #BZT52C24S
  • ManufacturerMDD
  • HQ Part #DS0139266
  • PackageSOD-323
  • Lead Time Ship immediately
  • DescriptionPD=200mW, VF=0.9V, VZ=24V Consumer electronics, PC, industrial control, communication, automotive, intelligent control

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Voltage Stabilization Value (Range)22.8V~25.6V
Dissipated Power200mW
Diode ConfigurationFreestanding
Operating Temperature+150℃(TJ)
Reverse Leakage Current Ir100nA
Package / CaseSOD-323
Installation TypeSMT
Zzt impedance70Ω
Forward Voltage VF Max900mV
Izt-Test Current5mA
Standard Voltage Regulator24V
The Tolerance Of The Reference Voltage5%
Partlife CycleActive
Storage Temperature-65~+150℃
Lead Quantity2Pin
Height0.90mm
L x W/Size1.70 x 1.30mm
CertificationRoHS
Printing CodeWO
Country of OriginChina
Original ManufacturerMicrodiode Electronics (Shenzhen) Co., Lt
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
2,996 In Stock
Qty
Minimum50 Mutiple50
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
50+$0.01256 $0.62800
600+$0.00979 $5.87400
1200+$0.00965 $11.58000
3000+$0.00825 $24.75000