Images are for reference only

AFC12-S02CCA-00

  • Mfr Part #AFC12-S02CCA-00
  • ManufacturerJS
  • HQ Part #CO0893419
  • PackageSMD,P=1.25mm
  • Lead Time Ship immediately
  • DescriptionWire to Board Connectors 1x2P Stand Mounting P:1.25mm

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Male And FemaleFemale
Spacing1.25mm
Rated Voltage100V
Package / CaseSMD,P=1.25mm
Contact MaterialPhosphor Bronze
Characteristic-
Rated Current1A
Operating Temperature-20℃~+85℃
Flammability Grade Of MaterialsUL94V-0
Contact CoatingTin
Installation TypeStand Mounting
Number of RowsSingle row
Number of Positions2Pin
Connector TypeNeedle stand
Pin Structure1x2P
Application LevelConsumer
Partlife CycleActive
Storage Temperature-20~+85℃
Contact Resistance20mΩ
Size7.35 x 4.20mm
Number Of Pins Per Row2
Height4.80mm
Part StatusActive
SeriesAFC12
Lead Free Or NotYes
ColourBeige
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,529 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.05898 $0.58980
100+$0.04636 $4.63600
300+$0.04004 $12.01200
600+$0.03944 $23.66400
1500+$0.03530 $52.95000