Images are for reference only

LT1021DCS8-10#TRPBF

  • Mfr Part #LT1021DCS8-10#TRPBF
  • ManufacturerLinear
  • HQ Part #IC0024419
  • PackageSOIC-8
  • Lead Time Ship immediately
  • DescriptionIC VREF SERIES/SHUNT 10V 8SOIC

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Lead Quantity8Pin
Cathode Current1.7mA
Temperature Coefficient (Temperature Drift)20ppm/℃
Output Current10mA
Reference Source TypeSeries Connection,Bypass,Buried Zener
Type Of OutputFixed
Operating Current2mA
Output Voltage 10V
Package / CaseSOIC-8
Installation TypeSMT
Input Voltage Range11.5V~40V
Noise2.2µVrms
Country of OriginAmerica
Original ManufacturerLinear Technology Corporation
Height1.75mm
Size4.90 x 3.89mm
Operating Temperature0℃~+70℃
SeriesOriginal
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote