Images are for reference only

561KD14

  • Mfr Part #561KD14
  • ManufacturerBrightking
  • HQ Part #PD0002012
  • PackageVAR_D16.5X6.4MM_TM
  • Lead Time Ship immediately
  • DescriptionVaristors VAR=504~616V VC=925V

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Voltage Sensitive Voltage616V
Rated Voltage-DC460V
Accuracy±10%
SizeΦ16.50 x 6.40mm
Height15.25mm
Installation TypeDIP
Operating Temperature-40℃~+105℃
Package / CaseVAR_D16.5X6.4MM_TM
Maximum Operating Voltage(AC)350V
Clamping Voltage925V
Energy185J
Lead Quantity2Pin
Shunt Capacitance(C0)360pF@1kHz
Surge Current4.5KA
Part StatusActive
Series14Φ
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
326 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.18231 $0.91155
50+$0.15557 $7.77850
300+$0.12403 $37.20900