Images are for reference only

SN74HC10DR

  • Mfr Part #SN74HC10DR
  • ManufacturerTI
  • HQ Part #IC0264003
  • PackageSOIC14_150MIL
  • Lead Time Ship immediately
  • Description74HC NAND Gates SOIC-14 Gates ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Characteristic-
Quiescent Current2µA
Logic Level - High1.5V~4.2V
Input Low Voltage0.5V~1.8V
Logic Type-
Package / CaseSOIC14_150MIL
Installation TypeSMT
Supply Voltage2V~6V
Lead Quantity14Pin
Height1.75
L x W/Size8.75 x 4.00mm
Original ManufacturerTexas Instruments Incorporated
BrandTI
Operating Temperature-40~+85℃
Part StatusActive
Series74HC
Moisture Sensitivity Level (MSL)-
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote