Images are for reference only

SODDB3

  • Mfr Part #SODDB3
  • Manufacturer辰达半导体(MDD)
  • HQ Part #DS0139199
  • PackageSOD-123FL
  • Lead TimeShip in 4-7Days
  • DescriptionTrigger Diodes 32V(28V~36V) 100uA 1.5us

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Peak Pulse Current (Ipp)2A
Dissipated Power150mW
Operating Temperature-40℃~+125℃
Reverse Withstand Voltage Vr32V
Reverse Recovery Time (trr)150ns
Reverse Leakage Current Ir100μA
Package / CaseSMF(SOD-123FL)
Installation TypeSMT
Transition Burrent (IBO)50μA
Transition Voltage (Typical Value)32V
Transition Voltage (Range Value)28V~36V
Breakdown Voltage36V
Breakdown Voltage28V
Rise Time0.5µs
Breakdown Voltage32V
Partlife CycleActive
Storage Temperature-40~+125℃
Lead Quantity2Pin
Height1.10mm
L x W/Size2.80 x 1.80mm
Printing CodeDB3
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
2,231 In Stock
Qty
Minimum20 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.03824 $0.76480
100+$0.02280 $2.28000
800+$0.01596 $12.76800
3000+$0.01141 $34.23000
6000+$0.01083 $64.98000
30000+$0.01003 $300.90000