Images are for reference only

BT0507BH3I507CN25B

  • Mfr Part #BT0507BH3I507CN25B
  • ManufacturerXTALTQ
  • HQ Part #CR0251610
  • PackageSMD7050_10P
  • Lead Time Ship immediately
  • DescriptionTCXO 3.3V 25MHz SMD7050_10P ±0.5ppm SMT 10Pin

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Annual Aging Rate±1ppm/year
Lead Quantity10Pin
Dominant Frequency25MHz
Installation TypeSMT
Frequency Error±0.5ppm
Size7.00 x 5.00mm
Package / CaseSMD7050_10P
Operating Temperature-40℃~+85℃
Supply Voltage3.3V
Output typeCMOS
Current Consumption8mA
MaterialQuartz Crystal
Pb FreeYes
Duty Cycle45~55%
Phase Noise(dBc/KHz)-130
Output WaveSee Datasheet
Jitter1.3ps
Rise/Fall Time6ns
Storage Temperature-55℃~+125℃
Frequency Stability±0.5ppm
SeriesBT0507A/B
Height1.90mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
67 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$10.72491 $10.72491
10+$10.25861 $102.58610