Images are for reference only

1N4148WS

  • Mfr Part #1N4148WS
  • ManufacturerSK
  • HQ Part #DS0137830
  • PackageSOD-323
  • Lead Time Ship immediately
  • DescriptionSwitching Diodes (Small Signal) VR=75V IF=150mA Trr=4ns P=200mW SOD323

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Dissipated Power200mW
Reverse Peak Voltage (Maximum)75V
Diode ConfigurationFreestanding
Operating Temperature-65℃~+150℃
Reverse Withstand Voltage Vr75V
Average Rectified Current150mA
Forward Voltage Drop Vf1.25V
Reverse Recovery Time (trr)4ns
Reverse Leakage Current Ir1μA
Package / CaseSOD-323
Installation TypeSMT
Non-Repetitive Peak Forward Surge Current2A
Forward Voltage VF Max1.25V
Breakdown Voltage75V
Partlife CycleActive
Storage Temperature-65~+150℃
Lead Quantity2Pin
Height1.05mm
L x W/Size1.80 x 1.40mm
Country of OriginChina Taiwan
Original ManufacturerTaiwan Shikues Electronics Co., Ltd.
ApplicationCommon
Forward Current300mA
Total Capacitance C2pF
Series-
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
219 In Stock
Qty
Minimum50 Mutiple50
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
50+$0.00564 $0.28200
500+$0.00508 $2.54000
5000+$0.00470 $23.50000
10000+$0.00451 $45.10000
30000+$0.00432 $129.60000
50000+$0.00421 $210.50000