Images are for reference only

BAS16LT1G

  • Mfr Part #BAS16LT1G
  • ManufacturerON
  • HQ Part #DS0001833
  • PackageSOT-23
  • Lead Time Ship immediately
  • DescriptionSwitching diode VR=100V IF=200mA Trr=6ns P=225mW SOT23

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Dissipated Power225mW
Diode ConfigurationFreestanding
Operating Temperature-55℃~+150℃
Moisture Sensitivity Level (MSL)1 (Unlimited)
Diode Type-
Reverse Withstand Voltage Vr100V
Average Rectified Current200mA
Forward Voltage Drop Vf1.25V
Reverse Recovery Time (trr)6ns
Reverse Leakage Current Ir1μA
Package / CaseSOT-23
Installation TypeSMT
Non-Repetitive Peak Forward Surge Current1.8A
Forward Voltage VF Max720mV
Partlife CycleActive
Storage Temperature-55℃~+150℃
Lead Quantity3Pin
Height0.94mm
L x W/Size2.90 x 1.30mm
Country of OriginAmerica
Original ManufacturerON Semiconductor Inc.
ApplicationAutomotive
Forward Current200mA
Total Capacitance C2pF
SeriesBAV99L, SBAV99L
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
18,633 In Stock
Qty
Minimum20 Mutiple20
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.02438 $0.48760
200+$0.01934 $3.86800
600+$0.01657 $9.94200
3000+$0.01348 $40.44000
9000+$0.01193 $107.37000
21000+$0.01111 $233.31000