Images are for reference only

MMBD7000HS-7-F

  • Mfr Part #MMBD7000HS-7-F
  • ManufacturerDIODES
  • HQ Part #DS0025700
  • PackageSOT-23
  • Lead Time Ship immediately
  • DescriptionRectifier Diodes 100V 2.90 x 1.30mm SMT SOT23 300mA

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Maximum Dissipated Power350mW
Reverse Peak Voltage (Maximum)100V
Diode Configuration1 pair in series
Operating Temperature-65℃~+150℃
Moisture Sensitivity Level (MSL)-
Reverse Withstand Voltage Vr100V
Average Rectified Current300mA
Forward Voltage Drop Vf1.25V@150mA
Reverse Recovery Time (trr)4ns
Reverse Leakage Current Ir25nA
Package / CaseSOT-23
Installation TypeSMT
Forward Voltage VF Max1.25V
Partlife CycleActive
Storage Temperature-65~+150℃
Lead Quantity3Pin
Height1.03mm
L x W/Size2.90 x 1.30mm
Country of OriginAmerica
Original ManufacturerDiodes Incorporated
Total Capacitance C2pF
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,000 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.03794 $0.37940
100+$0.03665 $3.66500
600+$0.02743 $16.45800
1200+$0.02702 $32.42400