




| Type | Description | Select |
|---|---|---|
| Product Type | ||
| Equivalent Series Resistance | 200mΩ | |
| Size | Ф8.00 x 20.20mm | |
| Picth | 3.50mm | |
| Package / Case | DIP,P=3.5mm | |
| Installation Type | DIP | |
| Operating Temperature | -25℃~+70℃ | |
| Voltage - Rated | 2.7V | |
| Accuracy | -20%~+80% | |
| Capacity Value | 3.3F | |
| Lead Quantity | 2Pin | |
| Lifetime @ Temp. | 1000hrs@70℃ | |
| Height | 20.20mm | |
| Leakage Current | 50μA@24hrs |
| Shipping | Delivery Period | For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day Once shipped, the transit time depends on the logistics provider you choose: DHL Express, 3-5 days FedEx International, 3-5 days China Post Airmail, 15-45 days |
| Shipping Rate | Shipping rate for your order can be found in the shopping cart. | |
| Shipping Option | We provide DHL, FedEx, and China Post Airmail shipping. | |
| Shipping Tracking | We will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history. | |
| Returning/Warranty | Returning | HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization. Parts should be unused and in original packaging. The customer has to take charge of the shipping. |
| Warranty | All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects. This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation. | |
| Ordering | How to Buy | HQ Online accepts online orders. Add to cart > Check out > Submit order > Complete payment >Delivery |
| Payment | PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover. Western Union, Bank Transfer, Payoneer, AliExpress. |