Images are for reference only

XKTF-015-N

  • Mfr Part #XKTF-015-N
  • Manufacturer中国星坤(XKB CONNECTION)
  • HQ Part #CO0890295
  • Package-
  • Lead TimeShip in 4-7Days
  • DescriptionSD/SIM/TF Card Socket Surface Mount 9Pin Self-Clicking

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
ApplicationConsumer,Industrial
Installation Features-
Package / CaseSMD
Rated Current500mA
Operating Temperature-25℃~+90℃
Contact Coating Thickness80.00µm
Contact CoatingNickel
Installation TypeSMT
Number of RowsSingle row
Number of Positions9Pin
Connector TypeCard Socket
Card Connection ModeSelf-bouncing
Insulation Resistance1GΩ
Application LevelConsumer
Partlife CycleActive
Storage Temperature-25~+90℃
Country of OriginChina
Contact Resistance40mΩ
Size14.75 x 14.50mm
ManufacturerGuangdong XKB Technology Co., Ltd.
Insertion And Removal MethodSelf Ammunition
Card TypeMicro SD
Height2.00mm
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
2,383 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.05968 $0.05968