Images are for reference only

SKY13370-374LF

  • Mfr Part #SKY13370-374LF
  • ManufacturerSkyworks
  • HQ Part #RF0008578
  • PackageDFN6_1.5X1.5MM_EP
  • Lead Time Ship immediately
  • Description0.5GHz~6GHz 1.8V~5V -40℃~+85℃ 31dB 0.7dB DFN-6-EP(1.5x1.5) RF Switches ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Operating Temperature-40℃~+85℃
Package / CaseDFN6_1.5X1.5MM_EP
Supply Voltage-
Installation TypeSMT
Operating Frequency0.5~6GHz
Supply Voltage Max5V
Partlife CycleActive
Storage Temperature-40~+125℃
Lead Quantity6Pin
Supply Voltage Min2.5V
Country of OriginAmerica
Original ManufacturerSkyworks Solutions Inc.
Size1.50 x 1.50mm
Impedance50Ω
Topology-
Moisture Sensitivity Level (MSL)-
Lead Free Or NotYes
Height0.45mm
Part StatusActive
Series-
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
100 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.86879 $0.86879
30+$0.83883 $25.16490
100+$0.77891 $77.89100
500+$0.71899 $359.49500
1000+$0.68904 $689.04000