Images are for reference only

XKB5858-Z-75

  • Mfr Part #XKB5858-Z-75
  • ManufacturerXKB
  • HQ Part #SW0049347
  • Package
  • Lead TimeShip in 4-7Days
  • DescriptionPush Switches 10,000 Cycles Direct Insertion DPDT 100mA 1.6N 30V -15℃~+55℃

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Package / CaseDIP
Terminal TypePC pin
Installation TypeDirect Insertion
Contact CoatingSilver
Actuator TypeRectangle button
Rated Voltage30V
Rated Current-DC100mA
Lead Quantity6Pin
Contact FormDPDT
Contact Resistance200mΩ
Insulation Resistance100MΩ
Partlife CycleActive
Application LevelConsumer
Storage Temperature-
Country of OriginChina
Original ManufacturerGuangdong XKB Technology Co., Ltd.
With Or Without LightNo
Part StatusActive
SeriesXKB5858
Lead Free Or NotYes
Size5.80 x 5.80mm
Color - Cap-
Operating Force1.6N
Operating Life10,000 Cycles
Rated Voltage - Dc30V
Rated Voltage Ac-
Rated Current of Contacts100mA
Operating Temperature-15℃~+55℃
Height7.50mm
CircuitDPDT
PackingBag Packing
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote