Images are for reference only

1206L380SLTHYR

  • Mfr Part #1206L380SLTHYR
  • ManufacturerLittelfuse
  • HQ Part #CP0000302
  • Package1206
  • Lead Time Ship immediately
  • DescriptionPTC Resettable Fuses 2.82A 6V

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Rated Voltage-DC6V
Resistance - Initial (Ri) (Min)2mΩ
Fusing Time5sec
Trip Action Current (It)8A
Holding Current2.82A
Size3.40 x 1.80mm
Height0.70mm
Installation TypeSMT
Operating Temperature-40℃~+85℃
Package / Case1206
Lead Quantity2Pin
Circuit Breaker8A
Partlife CycleActive
Country of OriginAmerica
Original ManufacturerLittelfuse Inc.
Trip Action Time5s
Grade-
Resistance After Tripping (R1) (Maximum)14mΩ
Current - Maximum50A
Part StatusActive
Series1206L
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
2,923 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.15576 $0.77880
20+$0.14185 $2.83700
100+$0.12794 $12.79400
500+$0.11404 $57.02000
1000+$0.10755 $107.55000
2000+$0.10291 $205.82000