Images are for reference only

LPS25HBTR

  • Mfr Part #LPS25HBTR
  • ManufacturerST(意法半导体)
  • HQ Part #ST0019434
  • PackageHLGA-10(2.5x2.5)
  • Lead TimeShip in 4-7Days
  • Description-

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Characteristic-
Type Of OutputI²C,SPI
Installation TypeSMT
Operating Temperature-30℃~+105℃
Working Voltage1.7V~3.6V
Moisture Sensitivity Level (MSL)3 (168 Hours)
Package / CaseVFLGA10
Size2.50 x 2.50mm
Height0.80mm
Port Style-
Port Size-
Pressure290.08PSI(2000kPa)
Pressure Type-
Output24b
Accuracy±0.003PSI(±0.02kPa)
Lead Free Or NotLead free/compliant with RoHS regulations
Series-
Part StatusFor Sale
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
760 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$3.56888 $3.56888
10+$3.15592 $31.55920
30+$2.89741 $86.92230
100+$2.54656 $254.65600
500+$2.42570 $1212.85000