Images are for reference only

G6K-2F-Y-TR DC12

  • Mfr Part #G6K-2F-Y-TR DC12
  • ManufacturerOmron
  • HQ Part #RE0206953
  • PackageSMD,10x6.5mm
  • Lead Time Ship immediately
  • DescriptionPower Relays SMD,10x6.5mm DPDT 12V 1A 100mW -40℃~+85℃

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Switching Voltage125VAC,60VDC
Rated Contact Current1A
Installation TypeSMT
Contact FormDPDT
L x W/Size10.00 x 6.50mm
Application LevelIndustrial
ApplicationConsumer,Industrial
Voltage - Switch Ac125V
Height5.20mm
Voltage - Switching Dc60V
SeriesG6K
Lead Quantity8Pin
Package / CaseSMD,10x6.5mm
Operating Temperature-40℃~+85℃
Coil Resistance1.315KΩ
Coil Power100mW
Contact Material Silver (Ag) with Gold Plating
Release Time3ms
Working Hours3ms
Contact ShapeDPDT(Type 2C)
Coil Voltage12V
Coil Current9.1mA
Relay TypeGeneral Purpose
Moisture Sensitivity Level (MSL)3 (168 Hours)
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
4,640 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$1.00328 $1.00328
10+$0.89231 $8.92310
180+$0.70837 $127.50660
360+$0.64909 $233.67240
900+$0.63237 $569.13300
4500+$0.61972 $2788.74000