Images are for reference only

A2005WR-2P

  • Mfr Part #A2005WR-2P
  • ManufacturerCJT
  • HQ Part #CO0888302
  • Package弯插,P=2mm
  • Lead TimeShip in 4-7Days
  • DescriptionPin Headers 1x2Pin DIP,P=2.00mm Square Needle

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Matched Line Spacing-
Spacing2.00mm
Rated Voltage250V
Package / CaseBend Insert,P=2mm
Contact MaterialBrass
Rated Current2A
Operating Temperature-40℃~+105℃
Contact CoatingGold
Installation TypeBending Insert
Number of RowsSingle row
Number of Positions2Pin
Pin Structure1x2P
Plastic Height2.00mm
Round Needle/Square NeedleSquare Needle
Insulation Resistance1GΩ
Partlife CycleActive
Storage Temperature-40~+105℃
Country of OriginChina
Contact Resistance20mΩ
Size4.00 x 2.00mm
ManufacturerShenzhen Changjiang Connector Co., Ltd.
Height2.00mm
Part StatusActive
SeriesA2005
Lead Free Or NotYes
ColourBlack
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
285 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.03555 $0.03555