Images are for reference only

4D03WGJ0471T5E

  • Mfr Part #4D03WGJ0471T5E
  • ManufacturerUniohm
  • HQ Part #RE0187758
  • PackageRA_0603X4
  • Lead Time Ship immediately
  • DescriptionNetwork Resistors 0603x4 470Ω ±5% 62.5mW ±200ppm/℃

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Package / CaseRA_0603X4
Size3.20 x 1.60mm
Installation TypeSMT
Operating Temperature-55℃~+155℃
Temperature Coefficient±200ppm/℃
Power62.5mW
Accuracy±5%
Technology/ProcessThick Film
Rated Voltage50V
Height0.50mm
Partlife CycleActive
Storage Temperature-55℃~+155℃
CertificationSGS
Country of OriginChina Taiwan
Original ManufacturerUniroyal Electronics Global Co., Ltd.
GradeConsumer
Series4D03
Lead Free Or NotYes
Power Per Element62.5mW
Number Of Pins8Pin
Number Of Resistors4
Circuit Type-
ApplicationConsumer
Resistance470Ω
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
3,500 In Stock
Qty
Minimum50 Mutiple50
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
50+$0.00554 $0.27700
1000+$0.00353 $3.53000
2000+$0.00348 $6.96000
5000+$0.00298 $14.90000