Images are for reference only

NTMFS5C430NLT1G

  • Mfr Part #NTMFS5C430NLT1G
  • ManufacturerON
  • HQ Part #DS0086666
  • PackageDFN-8(5x6)
  • Lead Time Ship immediately
  • DescriptionMOSFETs N-Channel VDS=40V VGS=±20V ID=200A RDS(ON)=2.2mΩ@4.5V DFN5_4.9X5.9MM

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
To ConfigureSingle
Continuous Drain Current200A
Threshold Voltage2V
Vgs(Max)±20V
Drain Source Voltage (Vdss)40V
Operating Temperature-55℃~+175℃(TJ)
Installation TypeSMT
Transistor TypeN-Channel
Package / CaseDFN-8(5x6)
Conduction Resistance (RDS (on)1.5mΩ@10V,50A
Power Dissipation3.8W
Total Gate Charge70nC
Reverse Transfer Capacitance72pF
Breakdown voltage of grid and source±20V
Breakdown Voltage40V
PolarizationN-Channel
Partlife CycleActive
Storage Temperature-55℃~+175℃
Lead Quantity8Pin
Height1.10mm
L x W/Size4.90 x 5.90mm
CertificationRoHS
Printing Code5C430L AYWZZ
Country of OriginAmerica
Original ManufacturerON Semiconductor Inc.
Type1 N channel
Input Capacitiance(Ci)4.3nF@20V
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
Series-
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,500 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.52633 $0.52633
10+$0.41464 $4.14640
300+$0.30754 $92.26200
600+$0.26316 $157.89600
1500+$0.24633 $369.49500