Images are for reference only

NTGS4141NT1G

  • Mfr Part #NTGS4141NT1G
  • ManufacturerON
  • HQ Part #DS0083709
  • PackageTSOP-6
  • Lead Time Ship immediately
  • DescriptionMOSFETs N-Channel VDS=30V ID=7A TSOP6

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
To ConfigureSingle
Continuous Drain Current7A
Threshold Voltage3V@250µA
Vgs(Max)±20V
Drain Current (Idss)3.5A
Drain Source Voltage (Vdss)30V
Operating Temperature-55℃~+150℃
Installation TypeSMT
Transistor TypeN-Channel
Package / CaseTSOP-6
Conduction Resistance (RDS (on) @ Vgs, Id)25mΩ@7A,10V
Power Dissipation500mW
Power (Watts)500mW
Total Gate Charge6nC
Reverse Transfer Capacitance15pF
Breakdown voltage of grid and source±20V
Breakdown Voltage30V
PolarizationN-Channel
Storage Temperature-55℃~+150℃
Lead Quantity6Pin
Height1.00mm
L x W/Size3.00 x 1.50mm
CertificationRoHS
Printing CodeS4 M= =
Country of OriginAmerica
Original ManufacturerON Semiconductor
Type1 N channel
Input Capacitance Ciss560pF@24V
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
Series-
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote