Images are for reference only

FDA59N30

  • Mfr Part #FDA59N30
  • ManufacturerON
  • HQ Part #DS0076422
  • PackageTO3PN
  • Lead Time Ship immediately
  • Description300V 59A 500W 56mΩ@10V,29.5A 5V@250uA N Channel TO-3PN MOSFETs ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
To ConfigureSingle
Continuous Drain Current59A
Threshold Voltage5V
Vgs(Max)±30V
Drain Source Voltage (Vdss)300V
Operating Temperature-55℃~+150℃
Installation TypeDIP
Transistor TypeN-Channel
Package / CaseTO3PN
Conduction Resistance (RDS (on)56mΩ@10V,29.5A
Power Dissipation500W
Total Gate Charge77nC
Reverse Transfer Capacitance80pF
Breakdown voltage of grid and source±30V
Breakdown Voltage300V
PolarizationN-Channel
Partlife CycleActive
Storage Temperature-55℃~+150℃
Lead Quantity3Pin
Height23.80mm
L x W/Size16.20 x 5.00mm
CertificationRoHS
Printing CodeFDA59N30
Country of OriginAmerica
Original ManufacturerON Semiconductor
Type1 N channel
Input Capacitiance(Ci)4.67nF@25V
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
SeriesUniFET™
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote