Images are for reference only

NX3008NBKW,115

  • Mfr Part #NX3008NBKW,115
  • ManufacturerNexperia
  • HQ Part #DS0075198
  • PackageSOT-323
  • Lead Time Ship immediately
  • Description30V 350mA 260mW 1.4Ω@4.5V,350mA 1.1V@250uA N Channel SOT-323-3 MOSFETs ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Continuous Drain Current350mA
Grid Charge (Qg)0.68nC
Threshold Voltage1.1V
Vgs(Max)±8V
Drain Current350mA
Drain Source Voltage (Vdss)30V
Operating Temperature-55℃~+150℃
Installation TypeSMT
Transistor TypeN-Channel
Package / CaseSOT-323
Conduction Resistance (RDS (on) @ Vgs, Id)-
Power Dissipation260mW,830mW
Power (Watts)310mW
Total Gate Charge0.68nC
Reverse Transfer Capacitance2.2pF
Breakdown voltage of grid and source±8V
Breakdown Voltage30V
PolarizationN-Channel
Partlife CycleActive
Storage Temperature-65℃~+150℃
Lead Quantity3Pin
Height1.10mm
L x W/Size2.20 x 1.35mm
Original ManufacturerNexperia Semiconductor Co., Ltd.
Input Capacitance Ciss50pF
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotNo
SeriesAutomotive,AEC-Q101,TrenchMOS™
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,252 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.05529 $0.55290
50+$0.05240 $2.62000
200+$0.05000 $10.00000
600+$0.04760 $28.56000
1500+$0.04567 $68.50500
3000+$0.04447 $133.41000