Images are for reference only

IRF7103TRPBF

  • Mfr Part #IRF7103TRPBF
  • ManufacturerInfineon
  • HQ Part #DS0102508
  • PackageSOIC-8
  • Lead Time Ship immediately
  • Description50V 3A 2W 130mΩ@10V,3A 3V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
To ConfigureDual
Continuous Drain Current3A
Threshold Voltage3V
Drain Source Voltage (Vdss)50V
Operating Temperature-55℃~+150℃
Installation TypeSMT
Transistor Type2 N-Channel(Dual)
Package / CaseSOIC-8
Conduction Resistance (RDS (on)130mΩ@10V
Power Dissipation2W
Total Gate Charge12nC
Reverse Transfer Capacitance37pF
Breakdown voltage of grid and source±20V
Breakdown Voltage50V
PolarizationN-Channel
Partlife CycleActive
Storage Temperature-55℃~+150℃
Lead Quantity8Pin
Height1.75mm
L x W/Size5.00 x 4.00mm
CertificationRoHS
Country of OriginGermany
Original ManufacturerInfineon Technologies AG
TypeTwo N channels
Input Capacitiance(Ci)290pF@25V
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
SeriesHEXFET®
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
4,188 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.57376 $0.57376
10+$0.47431 $4.74310
800+$0.34120 $272.96000
1600+$0.33778 $540.44800
4000+$0.33103 $1324.12000