Images are for reference only

IRF530NSTRLPBF

  • Mfr Part #IRF530NSTRLPBF
  • ManufacturerInfineon
  • HQ Part #DS0076928
  • PackageTO-263AB(D²PAK)
  • Lead Time Ship immediately
  • DescriptionMOSFETs 100V 3.8W SMT TO263AB 17A N-Channel

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
To ConfigureSingle
Continuous Drain Current17A
Grid Charge (Qg)37nC
Threshold Voltage4V
Vgs(Max)±20V
Drain Source Voltage (Vdss)100V
Operating Temperature-55℃~+175℃
Installation TypeSMT
Transistor TypeN-Channel
Package / CaseTO-263AB(D²PAK)
Conduction Resistance (RDS (on)90mΩ@10V,9A
Power Dissipation3.8W
Total Gate Charge37nC
Reverse Transfer Capacitance19pF
Breakdown voltage of grid and source±20V
Breakdown Voltage100V
PolarizationN-Channel
Partlife CycleActive
Storage Temperature-55℃~+175℃
Lead Quantity3Pin
Height4.83mm
L x W/Size10.67 x 9.65mm
CertificationRoHS
Country of OriginGermany
Original ManufacturerInfineon Technologies AG
Type1 N channel
Input Capacitiance(Ci)920pF@25V
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
SeriesHEXFET®
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,366 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.70534 $0.70534
10+$0.58447 $5.84470
160+$0.46513 $74.42080
320+$0.34120 $109.18400
800+$0.33778 $270.22400