Images are for reference only

DMN3404L-7

  • Mfr Part #DMN3404L-7
  • ManufacturerDIODES
  • HQ Part #DS0074250
  • PackageSOT-23
  • Lead Time Ship immediately
  • DescriptionMOSFETs 30V 2.90 x 1.30mm SMT SOT23 4.6A N-Channel

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Continuous Drain Current4.6A
Grid Charge (Qg)5.3nC
Threshold Voltage2V
Vgs(Max)±20V
Drain Current5.8A
Drain Source Voltage (Vdss)30V
Operating Temperature-55℃~+150℃
Installation TypeSMT
Transistor TypeN-Channel
Package / CaseSOT-23
Conduction Resistance (RDS (on) @ Vgs, Id)28mΩ@10V,5.8A
Power Dissipation720mW
Power (Watts)720mW
Total Gate Charge5.3nC
Reverse Transfer Capacitance45pF
Breakdown voltage of grid and source±20V
PolarizationN-Channel
Partlife CycleActive
Lead Quantity3Pin
Height1.03mm
L x W/Size2.90 x 1.30mm
Country of OriginAmerica
Original ManufacturerDiodes Incorporated
Type1 N channel
Input Capacitance Ciss498pF
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
Series-
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote