Images are for reference only

2N7002-7-F

  • Mfr Part #2N7002-7-F
  • ManufacturerDIODES
  • HQ Part #DS0074208
  • PackageSOT-23
  • Lead Time Ship immediately
  • DescriptionMosfets N-Channel VDS=60V VGS=±20V ID=210mA RDS(ON)=13.5Ω@10V SOT23-3

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Continuous Drain Current210mA
Grid Charge (Qg)-
Threshold Voltage2.5V
Drain Current115mA
Drain Source Voltage (Vdss)60V
Operating Temperature-55℃~+150℃
Installation TypeSMT
Transistor TypeN-Channel
Package / CaseSOT-23
Conduction Resistance (RDS (on) @ Vgs, Id)7.5Ω@5V,50mA
Power Dissipation370mW
Power (Watts)370mW
Total Gate Charge-
Breakdown voltage of grid and source±20V
PolarizationN-Channel
Partlife CycleActive
Lead Quantity3Pin
Height1.10mm
L x W/Size2.90 x 1.30mm
Country of OriginAmerica
Original ManufacturerDiodes Incorporated
Type1 N channel
Input Capacitance Ciss50pF
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotNo
Series-
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote