Images are for reference only

AON7296

  • Mfr Part #AON7296
  • ManufacturerAOS
  • HQ Part #DS0079220
  • PackageDFN-8(3x3)
  • Lead TimeShip in 4-7Days
  • DescriptionSurface mount n-channel 100 V 5A (TA), 12.5A (TC) 3.1w (TA), 20.8w (TC) 8-dfn-ep (3x3)

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
To ConfigureSingle
Continuous Drain Current12.5A
Threshold Voltage2.8V@250µA
Vgs(Max)±20V
Drain Source Voltage (Vdss)100V
Operating Temperature-55℃~+150℃(TJ)
Installation TypeSMT
Transistor TypeN-Channel
Package / CaseDFN8_3X3MM_EP
Conduction Resistance (RDS (on) @ Vgs, Id)66mΩ@10V,5A
Power Dissipation20.8W
Power (Watts)3.1W,20.8W
Breakdown voltage of grid and source±20V
Breakdown Voltage100V
PolarizationN-Channel
Partlife CycleActive
Storage Temperature-55℃~+150℃
Lead Quantity8Pin
Height0.80mm
L x W/Size3.00 x 3.00mm
CertificationRoHS
Country of OriginAmerica
Original ManufacturerAlpha & Omega Semiconductor Inc.
Type1 N channel
Input Capacitance Ciss415pF@50V
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
Series-
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
5,646 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.29021 $1.45105
50+$0.23368 $11.68400
150+$0.20947 $31.42050
500+$0.17924 $89.62000
2500+$0.16579 $414.47500
5000+$0.15771 $788.55000