Images are for reference only

MMB02070D6192BB100

  • Mfr Part #MMB02070D6192BB100
  • ManufacturerVishay
  • HQ Part #RE0187976
  • PackageMELF_D2.2X5.8MM_SM
  • Lead Time Ship immediately
  • DescriptionMetal Electrode Leadless Face Resistors MELF_D2.2X5.8MM_SM 61.9KΩ ±0.1% 2/5W ±25ppm/℃

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Package / CaseMELF-0207
SizeΦ2.20 x 5.80mm
Installation TypeSMT
Operating Temperature-55℃~+125℃
Temperature Coefficient±25ppm/℃
Power400mW
Accuracy±0.1%
Technology/ProcessThin Film
Operating Voltage350V
Height2.20mm
Partlife CycleActive
Storage Temperature-55℃~+125℃
CertificationRoHS, HF(halogen free), AEC-Q200
Country of OriginAmerica
Original Manufacturer-
GradeAEC-Q200
SeriesMMB 0207
Lead Free Or NotYes
Number Of Pins2Pin
ApplicationAutomotive Electronics, Industrial, Consumer
Resistance61.9KΩ
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote