Images are for reference only

TZ-LAMP05RG4HD-A

  • Mfr Part #TZ-LAMP05RG4HD-A
  • ManufacturerTUOZHAN(拓展光电)
  • HQ Part #PH44562532
  • Package插件,D=5mm
  • Lead TimeShip in 4-7Days
  • DescriptionLight Emitting Diode/LED Red, Emerald Green Through Hole, Diameter=5 mm 515 nm to 520 nm, 620 nm to 625 nm 120 mcd, 1500 Package mcd

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Luminous ColorRed, Emerald Green
Circuit ConfigurationCommon Anode
Size5.80 x 5.80mm
Luminance Value (Light Intensity)120mcd,1500mcd
Angle Of View60°
Installation TypeDIP
Main Wavelength (Typ)515nm~520nm,620nm~625nm
Forward Voltage Drop (Vf)2.9V~3.4V,1.9V~2.4V
Operating Temperature-40℃~+80℃
Package / CaseDIP,D=5mm
Lead Quantity3Pin
Height8.50mm
Power Dissipation90mW,60mW
Forward Current20mA
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
62,955 In Stock
Qty
Minimum20 Mutiple20
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.03311 $0.66220
200+$0.02572 $5.14400
1000+$0.02160 $21.60000
2000+$0.01914 $38.28000
10000+$0.01699 $169.90000
20000+$0.01585 $317.00000