Images are for reference only

LTST-C150TBKT

  • Mfr Part #LTST-C150TBKT
  • ManufacturerLite-On
  • HQ Part #PH0010365
  • Package1206
  • Lead Time Ship immediately
  • DescriptionLight Emitting Diode/LED Blue 1206 Package 465 nm to 475 nm 104 mcd SMT

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Luminous ColorBlue
Number Of Led Lights1
Circuit ConfigurationIsolated
Characteristic-
Test Current20mA
Size3.20 x 1.60mm
Luminance Value (Light Intensity)104mcd
Angle Of View130°
Installation TypeSMT
Main Wavelength (Typ)465nm~475nm
Forward Voltage Drop (Vf)3.3V
Operating Temperature-20℃~+80℃
Package / Case1206
Lead Quantity2Pin
Partlife CycleActive
Height1.10mm
Color Temperature-
Lens ColorColorless transparent lens
Lens TransparencyTransparent
Peak Wavelength468nm
PackingTape/Reel
Series-
Part StatusActive
Power Dissipation76mW
Forward Current20mA
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
2,649 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.03630 $0.36300
100+$0.02881 $2.88100
300+$0.02488 $7.46400
3000+$0.02203 $66.09000
6000+$0.01965 $117.90000
9000+$0.01847 $166.23000