Images are for reference only

19-213/Y2C-CQ2R2L/5T

  • Mfr Part #19-213/Y2C-CQ2R2L/5T
  • Manufacturer亿光(EVERLIGHT)
  • HQ Part #PH44564131
  • Package0603(1608)
  • Lead TimeShip in 4-7Days
  • DescriptionLight Emitting Diode/LED Yellow 0603 Package Top Mount

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Luminous ColorYellow
Number Of Led Lights1
Circuit ConfigurationSingle
Size1.60 x 0.80mm
Luminance Value (Light Intensity)90mcd~180mcd
Angle Of View120°
Installation TypeFront Mounting
Main Wavelength (Typ)585.5nm~591.5nm
Voltage Dc Reverse (Vr) (Maximum)5V
Operating Temperature-40℃~+85℃
Package / Case0603
Lead Quantity2Pin
Reverse Leakage Current IR10µA
Height0.60mm
Lens TransparencyTransparent
Peak Wavelength591nm
Power Dissipation60mW
Forward Current25mA
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
187,500 In Stock
Qty
Minimum10 Mutiple2
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.05244 $0.52440
300+$0.03127 $9.38100
1000+$0.02190 $21.90000
5000+$0.01564 $78.20000
10000+$0.01486 $148.60000
50000+$0.01376 $688.00000