Images are for reference only

15-215/BHC-AN2Q1/2T

  • Mfr Part #15-215/BHC-AN2Q1/2T
  • ManufacturerEverlight
  • HQ Part #PH0093452
  • Package1206
  • Lead Time Ship immediately
  • DescriptionLight Emitting Diode/LED Blue 1206 Package 464.5 to 476.5 nm 36 to 90 mcd Top Mount

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Luminous ColorBlue
Number Of Led Lights1
Circuit ConfigurationPhotodiode
Characteristic-
Size3.20 x 1.50mm
Luminance Value (Light Intensity)36mcd~90mcd
Angle Of View140°
Installation TypeFront Mounting
Main Wavelength (Typ)464.5nm~476.5nm
Forward Voltage Drop (Vf)3.3V
Voltage Dc Reverse (Vr) (Maximum)5V
Package / Case1206
Lead Quantity2Pin
Reverse Leakage Current IR50µA
Partlife CycleActive
Height0.50mm
Color Temperature-
Lens Transparency-
PackingTape/Reel
Part StatusActive
Power Dissipation95mW
Forward Current25mA
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
27,725 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.06197 $0.61970
100+$0.06135 $6.13500
400+$0.06012 $24.04800
800+$0.05832 $46.65600
2000+$0.05599 $111.98000
20000+$0.05319 $1063.80000