Images are for reference only

EVP6-12S05

  • Mfr Part #EVP6-12S05
  • ManufacturerENDRIVE
  • HQ Part #PM0143422
  • Package插件,32x20mm
  • Lead Time Ship immediately
  • Description5V 1200mA 1500V 9V~18V 6W 1 Step Down DC-DC Short-Circuit Protection 78% Plugin Power Modules ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Isolation Voltage1.5KV
Output Current1.2A
Efficiency (Typ)78%
TypeStep-down
Output Voltage 5V
Output Power6W
Package / CaseDIP,32x20mm
Installation TypeDIP
Protection FunctionShort circuit protection
Input Voltage Range9V~18V
Partlife CycleActive
Country of OriginChina
Original ManufacturerJiangsu ENDRIVE Electronic Technology Co., Ltd.
Height10.00mm
Number Of Channels1
Size32.00 x 20.00mm
Characteristic-
Operating Temperature-40℃~+85℃
SeriesEVP6
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
8 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$4.47129 $4.47129