Images are for reference only

BK12001502

  • Mfr Part #BK12001502
  • ManufacturerBrightking
  • HQ Part #PD0002866
  • PackageSPG_D3.1X4MM_TM
  • Lead Time Ship immediately
  • Description300V 0.8pF 3kA ±20% 100MΩ DO-204AC Glass Discharge Tube ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Breakdown Voltage300V
Accuracy±20%
SizeΦ3.10 x 4.00mm
Insulation Resistance100MΩ
Height3.10mm
Installation TypeDIP
Operating Temperature-40℃~+85℃
Package / CaseSPG_D3.1X4MM_TM
Shunt Capacitance(C0)0.80pF
Partlife CycleActive
Storage Temperature-40~+125℃
CertificationRoHS
Country of OriginChina
Original ManufacturerGuangdong Baizhen Brightking Electronics Co., LTD
Pulse Discharge Current (8/20Us)3KA
Part StatusActive
SeriesBK1
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,500 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.09935 $0.49675
50+$0.07642 $3.82100
150+$0.06878 $10.31700
1500+$0.06114 $91.71000
3000+$0.05732 $171.96000