Images are for reference only

BC846ALT1G

  • Mfr Part #BC846ALT1G
  • ManufacturerON
  • HQ Part #DS0110278
  • PackageSOT-23
  • Lead Time Ship immediately
  • DescriptionGeneral Purpose Transistors NPN Silicon VCEO=65V VEBO=6V IC=100mA

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
To ConfigureSingle
Vce Saturation Pressure Drop600mV
Operating Temperature-55℃~+150℃
Installation TypeSMT
Collector - Emitter Voltage VCEO65V
Transistor TypeNPN
DC Current Gain (hFE)110~220
Transition Frequency100MHz
Package / CaseSOT-23
Characteristic Frequency (fT)100MHz
Collector Current Ic100mA
Power Dissipation300mW
Collector- Emitter Voltage(VCE(sat))65V
Base-Emitter On Voltage VBE(on)660mV
Emitter-Base Voltage VEBO6V
Collector Base Voltage (VCBO)80V
Collector Cut-off Current (Icbo)15nA(ICBO)
Partlife CycleActive
Storage Temperature-55℃~+150℃
Lead Quantity3Pin
Height1.00mm
L x W/Size2.90 x 1.30mm
Printing Code1A
Country of OriginAmerica
Original ManufacturerON Semiconductor
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
6,024 In Stock
Qty
Minimum20 Mutiple20
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.02882 $0.57640
300+$0.02226 $6.67800
1200+$0.01862 $22.34400
3000+$0.01581 $47.43000