Images are for reference only

2SD1664

  • Mfr Part #2SD1664
  • ManufacturerHottech
  • HQ Part #DS0140120
  • PackageSOT89-3
  • Lead Time Ship immediately
  • Description500nA 32V 500mW 1A 150MHz 400mV@500mA,50mA NPN +150℃@(Tj) SOT-89-3 Bipolar Transistors - BJT ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
To ConfigureSingle
Vce Saturation Pressure Drop300mV
Operating Temperature+150℃
Installation TypeSMT
Collecting Emitter Breakdown Voltage Vce (Max)32V
Transistor TypeNPN
DC Current Gain (hFE)82
Transition Frequency150MHz
Package / CaseSOT89-3
Characteristic Frequency (fT)150MHz
Collector Current Ic1A
Power Dissipation500mW
Collector- Emitter Voltage(VCE(sat))32V
Emitter-Base Voltage VEBO5V
Collector Base Voltage (VCBO)40V
Storage Temperature-55℃~+150℃
Lead Quantity3Pin
Height1.60mm
L x W/Size4.60 x 2.60mm
Country of OriginChina
Original ManufacturerGuangdong Hottech Co. Ltd.
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote