Images are for reference only

NFM21CC471R1H3D

  • Mfr Part #NFM21CC471R1H3D
  • ManufacturerMurata
  • HQ Part #WF0015612
  • Package0805
  • Lead Time Ship immediately
  • DescriptionFeed Through Capacitors 470pF ±20% 50VDC 1A 300mΩ 0805

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
DC Resistance (DCR)300mΩ
Insertion Loss -
Size2.00 x 1.25mm
Package / Case0805
Operating Temperature-55℃~+125℃
Installation TypeSMT
Lead Quantity4Pin
Insulation Resistance1000MΩ
Partlife CycleActive
Storage Temperature-55℃~+125℃
Current Consumption1A
Country of OriginJapan
Original ManufacturerMurata Manufacturing Co., Ltd.
Supply Voltage50V
Tolerance±20%
Capacitance470pF
Height0.85mm
Moisture Sensitivity Level (MSL)-
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
4,000 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.11540 $0.57700
50+$0.09222 $4.61100
800+$0.07195 $57.56000
1600+$0.05468 $87.48800
4000+$0.05119 $204.76000