Images are for reference only

P6SMB220A_R1_00001

  • Mfr Part #P6SMB220A_R1_00001
  • ManufacturerPANJIT
  • HQ Part #PD0004277
  • PackageSMB(DO-214AA)
  • Lead Time Ship immediately
  • DescriptionUnidirectional 185V 209V 328V 1.9A SMB(DO-214AA) TVS ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Breakdown Voltage209V
Size4.70 x 3.94mm
Height2.44mm
Peak Pulse Current (Ipp)1.9A
Installation TypeSMT
Operating Temperature-55℃~+150℃
Breakdown Voltage - Min209V
PolarityUnidirectional
Package / CaseSMB(DO-214AA)
Clamping Voltage328V
Lead Quantity2Pin
Partlife CycleActive
Storage Temperature-55℃~+150℃
CertificationRoHS,HF(halogen free)
Country of OriginChina Taiwan
Original ManufacturerPANJIT International Inc.
Off State Voltage185V
GradeConsumer
Part StatusActive
Number Of Channels1
SeriesP6SMB
TypeTVS
Moisture Sensitivity Level (MSL)-
ApplicationConsumer
Lead Free Or NotYes
Power Peak Pulse600W
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
799 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.10708 $0.53540
50+$0.08532 $4.26600
200+$0.08404 $16.80800
400+$0.08152 $32.60800
1000+$0.07785 $77.85000