Images are for reference only

SMBJ33CA

  • Mfr Part #SMBJ33CA
  • ManufacturerMDD
  • HQ Part #DS0139056
  • PackageSMB(DO-214AA)
  • Lead Time Ship immediately
  • DescriptionESD Suppressor / TVS Diodes PD=600W,VRM=33V,VBR=36.7~40.6V,VC=53.3V

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Size4.70 x 3.94mm
Height2.44mm
Peak Pulse Current (Ipp)11.3A
Installation TypeSMT
Operating Temperature-65℃~+150℃(TJ)
Breakdown Voltage - Min33V
PolarityBidirectional
Package / CaseSMB(DO-214AA)
Clamping Voltage53.3V
Lead Quantity2Pin
Partlife CycleActive
Storage Temperature-65~+150℃
CertificationRoHS
Country of OriginChina
Original ManufacturerMicrodiode Electronics(Shenzhen)Co.,Ltd.
Off State Voltage33V
Part StatusActive
Number Of Channels1
SeriesSMBJ
Lead Free Or NotYes
Power Peak Pulse600W
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
3,205 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.04516 $0.45160
100+$0.03687 $3.68700
600+$0.03283 $19.69800
1200+$0.03234 $38.80800
3000+$0.02651 $79.53000