Images are for reference only

DS-08RP

  • Mfr Part #DS-08RP
  • ManufacturerXKB Connection(中国星坤)
  • HQ Part #SW0049244
  • Package插件,P=2.54mm
  • Lead TimeShip in 4-7Days
  • DescriptionDIP Switch 8-Pos 2.54mm Pitch Through-Hole Top SPST 25mA 24VDC 3K Cycles Red

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Package / CaseDIP,P=2.54mm
Installation TypeDIP
Contact Coating-
Actuator TypeSliding type(standard)
Rated Voltage24V
Lead Quantity16Pin
Current Rating25mA
Contact FormSPDT
Partlife CycleActive
Country of OriginChina
Original ManufacturerGuangdong XKB Technology Co., Ltd.
Switch Digits8
Part StatusActive
SeriesDS
Lead Free Or NotYes
Size21.84 x 9.90mm
Operating Life3,000 times
Colour-
TypeFlat dial, raised type
Operating Temperature-20℃~+70℃
Spacing2.54mm
Height6.70mm
Contact Material -
CircuitSPST
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
334 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.68608 $0.68608
10+$0.55329 $5.53290
22+$0.48179 $10.59938
110+$0.41539 $45.69290
506+$0.37624 $190.37744
990+$0.35581 $352.25190