Images are for reference only

DDTC114ECA-7-F

  • Mfr Part #DDTC114ECA-7-F
  • ManufacturerDIODES(美台)
  • HQ Part #DS0122180
  • PackageSOT-23
  • Lead TimeShip in 4-7Days
  • DescriptionPre Biased Triodes NPN Ic=100mA Vceo=50V hfe=30 P=200mW SOT23

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Base Resistance (R1)10KΩ
Base Emitter Resistance (R2)10KΩ
Vce Saturation Pressure Drop300mV
Operating Temperature-55℃~+150℃
Installation TypeSMT
PackingTape/reel
Collector - Emitter Voltage VCEO50V
Transistor TypeNPN
DC Current Gain (hFE)30
Transition Frequency250MHz
Package / CaseSOT-23
10k
300mV
Lead Spacing1.92mm
Collector Current Ic100mA
Power Dissipation200mW
Resistor Ratio1
Collector Cut-off Current (Icbo)500nA
PolarizationNPN
Partlife CycleActive
Storage Temperature-55℃~+150℃
Lead Quantity3Pin
Height1.00mm
L x W/Size2.90 x 1.30mm
CertificationRoHS
MPQ3000pcs
Country of OriginAmerica
Original ManufacturerDiodes Incorporated
BrandDIODES
Resistor Emitter Base (R3) (Ohms)10k
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
Manufacturer'S Standard Lead Time-
Series-
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
4,634 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.18239 $0.91195
50+$0.15150 $7.57500
150+$0.13607 $20.41050
500+$0.12449 $62.24500
3000+$0.11523 $345.69000