Images are for reference only

MAX5484EUD+T

  • Mfr Part #MAX5484EUD+T
  • ManufacturerADI
  • HQ Part #IC10174807
  • PackageTSSOP14
  • Lead Time Ship immediately
  • DescriptionIC DGT POT 50KOHM 1024TP 14TSSOP

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Characteristic-
Package / CaseTSSOP14
Installation TypeSMT
Temperature coefficient35ppm/℃
Interface Type-
End to end resistance tolerance25%
End to end resistance50KΩ
Height0.80mm
Original ManufacturerAnalog Devices Inc./Maxim Integrated
Size3.00 x 3.00mm
Number Of Channels1
Operating Temperature-40℃~+85℃
Tolerance±25%
Supply Voltage2.7V~5.25V,±2.5V~5.25V
Memory Type-
Resistance (Ohms)50K
Number Of Taps1024
Number Of Circuits1
To ConfigureRheostat
ConeLinear
Series-
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
7 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$6.98814 $6.98814
10+$6.72932 $67.29320
100+$6.10815 $610.81500
500+$5.79757 $2898.78500