Images are for reference only

ISO7240CDWR

  • Mfr Part #ISO7240CDWR
  • ManufacturerTI
  • HQ Part #IS0011393
  • PackageSOIC16_300MIL
  • Lead Time Ship immediately
  • Description4 3.15V~5.5V Capacitive Isolation Without voltage isolation 0 4 25Mbps General-purpose SOIC-16-300mil Digital Isolators ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Purpose Type (Function)通用
Transmission Speed 25Mb/s
Number Of Circuit Groups (Number Of Channels)4Channel
Rise/Fall Time (Typical Value)2ns
Installation TypeSMT
Package / CaseSOIC16_300MIL
Working Voltage 3.15V~5.5V
CMTI(kV/us)50kV/μs
Lead Quantity16Pin
Data Rate25Mbps
CertificationRoHS
Partlife CycleActive
Height2.65mm
L x W/Size10.30 x 7.50mm
Country of OriginAmerica
Original ManufacturerTexas Instruments Incorporated
Isolation Voltage2.5KV
Propagation Delay Tplh/Tphl (Maximum)42ns
Moisture Sensitivity Level (MSL)-
Series-
Part StatusActive
Operating Temperature-40℃~+125℃
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
2,000 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$1.35162 $1.35162
10+$1.12512 $11.25120
400+$0.79628 $318.51200
800+$0.78824 $630.59200
2000+$0.78020 $1560.40000