Images are for reference only

TPS62200DBVR

  • Mfr Part #TPS62200DBVR
  • ManufacturerTI
  • HQ Part #IC0058242
  • PackageSOT23-5
  • Lead Time Ship immediately
  • DescriptionYes Step-down type -40℃~+85℃@(TA) 1 Step-down Adjustable 0.7V~6V 300mA 2.5V~6V 1MHz SOT-23-5 DC-DC Converters ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Lead Quantity5Pin
Synchronous RectificationYes
Output Current300mA
Type Of OutputAdjustable
FunctionStep-Down
Output ConfigurationPositive
Output Voltage 0.7V~6V
Switching Frequency 1MHz
Topological Structure Step-Down (Buck)
Package / CaseSOT23-5
Installation TypeSMT
Number of Output Channels1
Input Voltage Range2.5V~6V
Partlife CycleActive
Storage Temperature-65℃~+150℃
CertificationRoHS
Country of OriginAmerica
Original ManufacturerTexas Instruments Incorporated
Height1.45mm
Size2.90 x 1.60mm
Duty Cycle100%
Operating Temperature-40℃~+85℃
Series-
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
200 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.70730 $0.70730
10+$0.57705 $5.77050
30+$0.51193 $15.35790
100+$0.44680 $44.68000