Images are for reference only

CR1206J40202G

  • Mfr Part #CR1206J40202G
  • ManufacturerLIZ
  • HQ Part #RE0422608
  • Package1206
  • Lead Time Ship immediately
  • DescriptionChip Resistors 1206 2KΩ ±5% 1/4W ±200ppm/℃

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Package / Case1206
Size3.10 x 1.60mm
Installation TypeSMT
Operating Temperature-55℃~+125℃
Temperature Coefficient±200ppm/℃
Power250mW
Accuracy±5%
Technology/ProcessThick Film
Rated Voltage200V
Height0.55mm
Partlife CycleActive
CertificationHF(halogen free), RoHS
Country of OriginChina
Original ManufacturerLizhi Electronics (Kunshan) Co., Ltd.
SeriesCR
Lead Free Or NotYes
Number Of Pins2Pin
Resistance TypeThick film resistance
Resistance2KΩ
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
6,035 In Stock
Qty
Minimum50 Mutiple50
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
50+$0.00178 $0.08900
150+$0.00151 $0.22650
1000+$0.00125 $1.25000
5000+$0.00114 $5.70000