Images are for reference only

CBW453215U700T

  • Mfr Part #CBW453215U700T
  • ManufacturerFH
  • HQ Part #WF0017832
  • Package1812
  • Lead Time Ship immediately
  • DescriptionChip Bead 70Ω@100MHz ±25% 20mΩ 4A 1812

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
DC Resistance (DCR)20mΩ
Rated Current4A
Impedance At Different Frequencies70Ω@100MHz
Size4.50 x 3.20mm
Package / Case1812
Operating Temperature-40℃~+85℃
Installation TypeSMT
Lead Quantity2Pin
Packaging TechnologyMultilayer
Partlife CycleActive
Application LevelConsumer
Storage Temperature-40℃~+85℃
Country of OriginChina
Original ManufacturerGuangdong Fenghua Advanced Technology Holding Co.,Ltd.
Supply VoltageOriginalV
SeriesCBW
Accuracy±25%
Material ScienceFerrite
Impedance70Ω@100MHz
Height1.50mm
ApplicationConsumer
Number Of Channels1
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
435 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.08288 $0.82880
50+$0.07736 $3.86800
200+$0.07275 $14.55000
600+$0.06815 $40.89000
1500+$0.06447 $96.70500
3000+$0.06216 $186.48000