Images are for reference only

CA0508KRNPO9BN101

  • Mfr Part #CA0508KRNPO9BN101
  • ManufacturerYageo
  • HQ Part #CA0014152
  • Package0508
  • Lead TimeShip in 4-7Days
  • DescriptionCapacitor Networks / Arrays CA_0402X4 4 100pF ±10% 2.00 x 1.25mm 50V

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
ComponentCeramic
Grade-
Size2.00 x 1.25mm
Package / CaseCA_0402X4
Installation TypeSMT
Operating Temperature-55℃~+125℃
Medium MaterialCeramics
Voltage - Rated50V
Accuracy±10%
Capacity Value100pF
Moisture Sensitivity Level (MSL)1(Unlimited)
Lead Quantity8Pin
DielectricC0G(NP0)
Partlife CycleActive
Country of OriginChina Taiwan
Original ManufacturerYageo Corporation
Lead Free Or NotYes
Part StatusActive
Height0.60mm
Number Of Capacitors4
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
4,000 In Stock
Qty
Minimum390 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
390+$0.61708 $240.66120
1000+$0.38536 $385.36000
2000+$0.25994 $519.88000
4000+$0.17623 $704.92000