Images are for reference only

6124B102K500NT

  • Mfr Part #6124B102K500NT
  • ManufacturerFH(风华)
  • HQ Part #CA0174382
  • Package0603_x4
  • Lead TimeShip in 3-5Days
  • DescriptionCapacitor Networks / Arrays CA_0603X4 4 1nF ±10% 1.60 x 3.20mm 50V

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Grade-
Size1.60 x 3.20mm
Package / CaseCA_0603X4
Installation TypeSMT
Operating Temperature-55℃~+125℃
Voltage - Rated50V
Accuracy±10%
Capacity Value1nF
Lead Quantity8Pin
DielectricX7R
Partlife CycleActive
Country of OriginChina
Original ManufacturerGuangdong Fenghua Advanced Technology Holding Co.,Ltd.
Part StatusActive
Series-
Height1.00mm
Number Of Capacitors4
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,832 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.05061 $0.50610
100+$0.04103 $4.10300
300+$0.03623 $10.86900
1000+$0.03264 $32.64000
4000+$0.02732 $109.28000
8000+$0.02342 $187.36000